EN
  • EN
  • DE

TDA7476013TR

Part No TDA7476013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 24SO / Audio Audio Signal Processor 5 Channel 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 5
Interface I2C
Voltage - Supply 18V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number TDA7476
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 899414-TDA7476013TR
Ultra Librarian 3D Model Ultra Librarian TDA7476013TR CAD Model

Description

The TDA7476013TR from STMicroelectronics is a cutting-edge semiconductor device designed to meet the needs of modern electronic applications. As a part of STMicroelectronics' esteemed product line, this component is crafted with precision and engineered to deliver high performance and reliability.

Key Features

  • High Integration: The TDA7476013TR offers a highly integrated circuit solution, which allows for reduced system complexity and potential cost savings on additional external components.
  • Power Efficiency: This device is optimized for power-sensitive applications, ensuring efficient power consumption and contributing to the overall energy efficiency of the system it is integrated into.
  • Durability: Built to withstand harsh conditions, the TDA7476013TR is known for its durability and robustness, making it suitable for industrial and automotive applications that require a high level of reliability.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers superior performance, including faster processing speeds and improved electrical characteristics.

Applications

The versatile nature of the TDA7476013TR makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Power management modules
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The TDA7476013TR boasts a comprehensive set of technical specifications that cater to the demanding needs of various electronic systems. Some of its notable specifications include:

  • Package Type: Provided in a tape and reel package for easy assembly and handling during the manufacturing process.
  • Quality Standards: Manufactured in compliance with international quality and performance standards, ensuring a reliable and consistent operation.
  • Environmental Compliance: This product is designed with environmental considerations in mind, meeting various regulations for electronic components.

Conclusion

The TDA7476013TR from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Whether for automotive, industrial, or consumer electronics, this component provides a solution that engineers and designers can trust to perform consistently under a variety of conditions. With its robust feature set and adherence to stringent quality standards, the TDA7476013TR is a testament to STMicroelectronics' commitment to excellence in semiconductor design and manufacturing.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6697 $60.7061
31+ $3.8316 $118.7796
47+ $3.7119 $174.4593
65+ $3.5921 $233.4865
84+ $3.4724 $291.6816
112+ $3.1132 $348.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess