EN
  • EN
  • DE

MAX192ACWP

Part No MAX192ACWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 10BIT 133K 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 10 b 133k Serial 20-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881272-MAX192ACWP
Ultra Librarian 3D Model Ultra Librarian MAX192ACWP CAD Model

Description

Maxim Integrated MAX192ACWP Product Overview

The MAX192ACWP from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed to provide precise digital representations of analog signals in a variety of applications. This ADC is ideal for systems that require accurate data acquisition, such as industrial control, medical instrumentation, and data logging systems.

One of the key features of the MAX192ACWP is its single +5V power supply operation, which simplifies power management in embedded systems. The device also offers a wide analog input range of ±VREF, allowing for flexible signal scaling to accommodate different sensor outputs and signal conditions.

The MAX192ACWP boasts an impressive conversion rate of up to 133ksps (thousand samples per second), enabling real-time data processing and fast system response times. This high-speed performance makes it suitable for applications that require rapid and frequent data updates.

With its built-in track/hold function, the MAX192ACWP captures the analog signal at a specific point in time, ensuring accurate and stable measurements even in dynamic environments where the input signal may vary rapidly. The ADC also features an 8-channel multiplexer, giving users the ability to connect multiple sensors or signal sources to a single ADC, thereby reducing system complexity and cost.

Communication with microcontrollers or digital systems is facilitated through a serial interface, which supports both SPI and QSPI protocols. This interface is designed for easy integration into most digital systems, providing a straightforward path for data transfer and control.

The MAX192ACWP comes in a 20-pin WSOIC package, which is known for its small footprint and suitability for space-constrained applications. The device also operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

In summary, the Maxim Integrated MAX192ACWP is a versatile and efficient solution for systems requiring accurate analog-to-digital conversion. Its combination of high-speed performance, low power consumption, and robust feature set makes it an excellent choice for designers looking to enhance the precision and responsiveness of their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess