EN
  • EN
  • DE

AD7874AN

Part No AD7874AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System | IC DAS 12BIT 116K 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7874
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137900-AD7874AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7874AN CAD Model

Description

Product Overview: AD7874AN by Analog Devices Inc.

The AD7874AN is a high-performance, quad-channel analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is specifically engineered to cater to applications that demand accurate and reliable digital representations of analog signals, making it an ideal choice for advanced industrial, medical, and scientific instrumentation.

Key Features and Benefits

  • High Resolution: The AD7874AN offers a resolution of 12 bits, which provides fine detail in the digital representation of analog signals. This high resolution ensures that small signal variations are captured, which is critical for precision measurements.
  • Quad-Channel Input: With four analog input channels, the AD7874AN can process multiple signals simultaneously. This feature reduces the need for additional ADCs, saving space and cost in system design.
  • High-Speed Conversion: The device boasts a fast conversion rate, enabling real-time data acquisition and processing. This is essential for applications that require quick response times and high throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7874AN is suitable for portable and battery-operated devices, where power conservation is a priority.
  • Easy Interface: The ADC includes a parallel interface which simplifies the connection to microprocessors and digital systems. This ensures a straightforward integration into a variety of designs without the need for complex interfacing circuits.

Applications

The AD7874AN is versatile and can be used across a wide range of applications, such as:

  • Data acquisition systems
  • Process control and automation
  • Medical imaging equipment
  • Scientific analysis instruments
  • Multichannel data logging

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7874AN is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments. Customers can trust this ADC for critical applications where accuracy and reliability cannot be compromised.

In summary, the AD7874AN from Analog Devices Inc. is a robust, high-resolution ADC that offers multiple channels, fast conversion rates, and low power consumption, making it an excellent choice for a multitude of precision data conversion applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess