EN
  • EN
  • DE

ICL7126RCPL+

Part No ICL7126RCPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5 DIGIT LP 40-DIP / 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776320-ICL7126RCPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7126
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7126RCPL+ CAD Model

Description

Maxim Integrated ICL7126RCPL+ Precision ADC

The ICL7126RCPL+ is a highly integrated, high-performance 3 1/2 digit analog-to-digital converter (ADC) from Maxim Integrated that offers an impressive blend of features suitable for a wide range of measurement applications. This precision ADC is designed to provide a direct digital interface for analog signals, making it an ideal choice for systems that require accurate and reliable digital readings from analog inputs.

At the heart of the ICL7126RCPL+ is an advanced dual-slope integration ADC technology that ensures excellent noise rejection and a stable reading. The converter boasts a zero reading for 0V input, which is a testament to its accuracy and precision. It has an auto-zero cycle to ensure that offset voltages do not affect the measurement accuracy, providing consistent and reliable results.

The device features a built-in oscillator, eliminating the need for external components and simplifying the overall design. It also includes a reference voltage source, further reducing external part count and ensuring high measurement accuracy. The ICL7126RCPL+ is capable of directly driving a liquid crystal display (LCD), offering low power consumption which is particularly beneficial for battery-powered devices.

With its versatile multiplexed BCD output, the ICL7126RCPL+ can interface with microprocessors or digital systems with ease, making it a versatile choice for integration into a variety of electronic products. The device operates over a wide temperature range, ensuring reliable performance in diverse operating conditions.

Key features of the ICL7126RCPL+ include:

  • High integration with on-chip oscillator and reference voltage source
  • Direct LCD driver capability for up to 3 1/2 digits
  • Low power consumption suitable for battery-operated devices
  • True differential inputs and reference for high common-mode rejection
  • Auto-zero cycle for offset error elimination
  • Simple interface with multiplexed BCD outputs
  • Wide operating temperature range

Overall, the ICL7126RCPL+ from Maxim Integrated is a robust and versatile ADC solution that simplifies the design and enhances the performance of measurement systems requiring high-precision analog-to-digital conversions.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess