EN
  • EN
  • DE

1SMB5913BT3G

Part No 1SMB5913BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.3V 5% 10Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 3.3V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005414-1SMB5913BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5913B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5913BT3G CAD Model

Description

1SMB5913BT3G Zener Voltage Regulator Diode

The 1SMB5913BT3G from ON Semiconductor is a high-performance Zener voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This device is an excellent choice for use in voltage stabilization and regulation circuits due to its tight voltage tolerances and low leakage current characteristics.

Key Features:

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 3.3V, making it suitable for a variety of electronic circuits that require a regulated power supply.
  • Power Dissipation: With a power dissipation of 3 watts, it is capable of handling significant power levels, making it suitable for high-power applications.
  • Package: It comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps in saving PCB space.
  • Thermal Resistance: The device has a low thermal resistance, which ensures efficient heat dissipation and contributes to its long-term reliability.
  • Surge Capability: It is capable of withstanding surge currents, making it robust against voltage spikes and transients that are common in electrical circuits.

Applications:

The 1SMB5913BT3G is versatile and can be used in a wide range of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computer systems
  • Industrial equipment
  • Automotive systems
  • Power management solutions

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMB5913BT3G is no exception. It is manufactured to meet the highest standards of performance and reliability. Whether it's being used in a critical industrial application or a consumer device, this Zener diode will provide stable and reliable voltage regulation.

Environmental Compliance:

The 1SMB5913BT3G is also environmentally friendly, complying with RoHS directives, which means it is free from hazardous substances such as lead, making it suitable for use in eco-conscious products.

With its robust design, precise voltage control, and ON Semiconductor's reputation for quality, the 1SMB5913BT3G Zener voltage regulator diode is an excellent choice for designers looking for a reliable component to maintain voltage stability in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1236 $50.0580
990+ $0.1014 $100.3860
1,530+ $0.0982 $150.2460
2,105+ $0.0951 $200.1855
2,725+ $0.0919 $250.4275
3,645+ $0.0824 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess