EN
  • EN
  • DE

TDA7491P

Part No TDA7491P
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D STEREO 10W POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 6Ohm
Voltage - Supply 5V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package PowerSSO-36 EPD
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Base Product Number TDA7491
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 362516-TDA7491P
Ultra Librarian 3D Model Ultra Librarian TDA7491P CAD Model

Description

STMicroelectronics TDA7491P - 10W+10W Dual BTL Class-D Audio Amplifier

The TDA7491P from STMicroelectronics is a high-performance, dual-channel Class-D audio amplifier that delivers a powerful audio experience. This compact integrated circuit is designed to provide an efficient solution for space-constrained audio applications such as LCD TVs, monitors, portable docking stations, and wireless speakers.

With its ability to drive up to 10 watts per channel into an 8Ω load with excellent audio quality, the TDA7491P is a versatile choice for a wide range of stereo audio products. The amplifier operates over a wide supply voltage range from 8V to 26V, providing flexibility in various power supply scenarios and ensuring compatibility with a variety of audio systems.

One of the key features of the TDA7491P is its high efficiency, which significantly reduces heat dissipation and eliminates the need for large heatsinks. This makes the TDA7491P an ideal solution for compact electronic devices where space is at a premium. The Class-D architecture also ensures that power loss is minimized, leading to longer battery life in portable applications.

The TDA7491P incorporates advanced protection features to ensure reliability and safety. These include a thermal overload protection circuit, which prevents the device from overheating, and a short-circuit protection feature that safeguards the amplifier and speakers from potential damage. Additionally, the device offers a mute and standby function, allowing for power savings when the audio output is not needed.

For designers and audio enthusiasts looking to create high-quality sound systems with minimal power consumption and space requirements, the TDA7491P from STMicroelectronics is an excellent choice. Its combination of power, efficiency, and advanced protection features make it a robust and versatile audio amplifier for a variety of applications.

Overall, the TDA7491P stands out as a reliable and efficient solution for delivering high-quality audio in a compact form factor, making it a popular choice among audio system designers.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5370 $60.1290
40+ $2.9022 $116.0880
62+ $2.8115 $174.3130
85+ $2.7209 $231.2765
110+ $2.6301 $289.3110
147+ $2.3580 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess