EN
  • EN
  • DE

TDA7492ETR

Part No TDA7492ETR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 50W POWERSSO-36 / 79 W + 79 W dual BTL class-D audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 50W x 1 at 6Ohm
Supply Voltage (V) 10V ~ 26V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package PowerSSO-36
Manufacturer Package 36-PowerFSOP
Part Number Series TDA7492
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808677-TDA7492ETR
Ultra Librarian 3D Model Ultra Librarian TDA7492ETR CAD Model

Description

The TDA7492ETR from STMicroelectronics is a high-quality, integrated class-D audio amplifier that offers an exceptional audio experience for a wide range of applications. This compact yet powerful IC is designed to deliver superior audio performance with high efficiency, making it an ideal choice for wireless speakers, LCD TVs, home theater systems, and other audio equipment that demands crystal-clear sound and low power consumption.

Key Features:

  • Output Power: The TDA7492ETR is capable of delivering up to 2 x 50W of output power into an 8-ohm load, ensuring robust and dynamic audio output for a variety of listening environments.
  • High Efficiency: With its class-D architecture, the amplifier achieves high efficiency, which translates to reduced heat dissipation and lower energy consumption, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power sources and enabling flexible design options for system integrators.
  • Advanced Protection: The TDA7492ETR includes various protection features such as overtemperature, short-circuit, and overcurrent protection, ensuring reliability and longevity of the audio system.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR that minimizes background noise and ensures audio output is crisp and clean, enhancing the listening experience.

Applications:

Due to its versatility and high performance, the TDA7492ETR is suitable for a wide array of audio applications. It is particularly well-suited for:

  • Wireless speakers and Bluetooth audio systems
  • Active loudspeakers
  • Home theater systems and soundbars
  • Multi-channel audio systems
  • LCD and OLED TV audio amplification

The TDA7492ETR audio amplifier from STMicroelectronics is a testament to the company's commitment to providing innovative, high-performance integrated circuits that enhance the audio experience for users around the globe. Its combination of power, efficiency, and audio fidelity makes it a top choice for designers and manufacturers of high-quality audio equipment.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2783 $50.9481
17+ $5.9720 $101.5240
26+ $5.7853 $150.4178
36+ $5.5987 $201.5532
47+ $5.4121 $254.3687
62+ $4.8522 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess