EN
  • EN
  • DE

TDA7500A

Part No TDA7500A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AM/FM DGTL 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications AM, FM
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 133498-TDA7500A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7500A CAD Model

Description

The TDA7500A is a cutting-edge audio processor integrated circuit (IC) developed by STMicroelectronics, a global leader in semiconductor solutions. This IC is specifically designed for advanced automotive audio applications, offering an exceptional audio experience for drivers and passengers alike. The TDA7500A is part of STMicroelectronics' commitment to providing high-performance, reliable, and innovative products for the automotive industry.

Key Features

  • High-Quality Audio Processing: The TDA7500A is equipped with sophisticated signal processing capabilities, ensuring crystal-clear sound reproduction and advanced noise reduction techniques.
  • Multi-Channel Support: This IC supports multiple audio channels, enabling surround sound systems and complex audio configurations within vehicles.
  • Customizable Sound Profiles: With the TDA7500A, users can tailor audio settings to their preferences, creating personalized sound profiles for different types of media and listening environments.
  • Connectivity: The product features various connectivity options, including I2C and SPI interfaces, allowing for seamless integration with other automotive systems and peripherals.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, the TDA7500A operates reliably over a wide temperature range and is resistant to vibrations and other physical stresses.

Applications

The TDA7500A is ideal for a range of automotive audio applications, such as:

  • In-car entertainment systems
  • Navigation and voice-command systems
  • Hands-free calling solutions
  • Active noise cancellation systems

Technical Specifications

The TDA7500A boasts an impressive set of technical specifications that make it a top choice for automotive audio systems. It features a wide operating voltage range, low power consumption for energy efficiency, and is designed to comply with automotive industry standards for electronic components.

Conclusion

In summary, the TDA7500A from STMicroelectronics is a versatile and powerful audio processor that elevates the in-vehicle audio experience. Its robust design and advanced features make it an excellent choice for automotive manufacturers looking to incorporate high-quality audio systems into their vehicles.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Texas Instruments
Lowest to $3.4344
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess