Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 27-Flexiwatt (Horizontal)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 054102-TDA7563BH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7563BH CAD Model

Description

The TDA7563BH is a cutting-edge audio amplifier from STMicroelectronics, designed to deliver high-quality sound with maximum efficiency. As part of STMicroelectronics' reputable line of audio products, this multifunctional quad-bridge car radio amplifier integrates a plethora of features to enhance audio performance for automotive applications.

Key Features

  • High Output Power Capability: The TDA7563BH is capable of delivering 4 x 50W/4Ω max. and 4 x 30W/4Ω @ 14.4V, 1kHz, 10% THD, ensuring powerful and clear audio output suitable for in-car entertainment systems.
  • Flexiwatt25 Package: Enclosed in a Flexiwatt25 package, the amplifier is engineered for optimal thermal performance and space-saving on the PCB.
  • Advanced Diagnostics: It includes a diagnostic system that can detect and report faults such as short circuits to GND, to Vcc, across the load, and thermal overheating, ensuring the safety and longevity of the device.
  • Clip Detection: The TDA7563BH features a clip detection mechanism that helps to prevent distortion by monitoring output signal levels.
  • Standby and Mute Functions: These functions allow for a reduction in power consumption when the amplifier is not in active use, contributing to energy efficiency.
  • Low External Component Count: The need for external components is minimized, simplifying the design and reducing overall system costs.

Applications

This versatile audio amplifier is primarily used in automotive audio applications. It is suitable for car radio and multimedia systems, providing a high-quality audio experience for drivers and passengers alike.

Performance and Reliability

The TDA7563BH is designed to operate over a wide supply voltage range (from 6V to 18V), making it resilient to fluctuations commonly found in automotive power supplies. Its built-in mute and standby functions ensure silent turn-on and turn-off transitions, avoiding unwanted noises that can detract from the user experience. With its advanced built-in diagnostics, the TDA7563BH not only protects itself but also can contribute to the overall safety and reliability of the audio system in which it is implemented.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM48555TL/NOPB
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8378 $65.0268
15+ $8.8935 $133.4025
23+ $8.6154 $198.1542
32+ $8.3373 $266.7936
41+ $8.0592 $330.4272
54+ $7.2260 $390.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention