EN
  • EN
  • DE
  • IT

TDA7708LX32

Part No TDA7708LX32
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Frequency 108MHz
Modulation or Protocol AM, FM, RDS, SW-LW
Applications Automotive
Current - Receiving 350mA
Data Interface I²C, I²S, SPI
Antenna Connector PCB, Surface Mount
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Base Product Number TDA7708
Standard Package 2,940 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 852496-TDA7708LX32
Ultra Librarian 3D Model Ultra Librarian TDA7708LX32 CAD Model

Description

The TDA7708LX32 is a state-of-the-art car radio integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This advanced tuner IC is designed to meet the rigorous demands of the automotive market, providing unparalleled reception quality and signal processing capabilities.

Key Features

  • High-Performance AM/FM Tuner: The TDA7708LX32 boasts superior sensitivity and selectivity for AM/FM reception, ensuring clear audio even in challenging signal conditions.
  • Digital Signal Processing (DSP): With its integrated DSP, the chip offers noise reduction, multipath mitigation, and adaptive reception algorithms to enhance listening experiences.
  • Integrated RDS/RBDS Demodulator: The device comes with a built-in Radio Data System (RDS) and Radio Broadcast Data System (RBDS) demodulator, enabling the radio to display additional information such as station names, song titles, and traffic updates.
  • Wide Supply Voltage Range: Designed for automotive applications, the TDA7708LX32 supports a broad range of supply voltages, accommodating the electrical environments of various vehicle types.
  • Low Noise Figure: The low noise figure of the IC ensures high-fidelity audio output, minimizing the background noise for a cleaner sound.

Applications

The TDA7708LX32 is ideal for integration into car radio systems, navigation units, and multimedia infotainment systems, providing drivers and passengers with a premium audio experience on the road.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The TDA7708LX32 is designed to withstand the harsh conditions typical of automotive environments, including temperature extremes and vibration. Its robust design ensures long-term performance and reliability, making it a preferred choice for automotive manufacturers worldwide.

Whether you are an automotive OEM, an aftermarket car audio system manufacturer, or a hobbyist looking to upgrade your vehicle's radio capabilities, the TDA7708LX32 from STMicroelectronics offers a superior solution that combines performance, quality, and innovation.

You May Also Be Interested in

Maxim Integrated
COMPLETE SDARS RECEIVER
Lowest to $8.0436
Broadcom Limited
SINGLE CHIP GPS RECEIVER / - RF Receiver
Lowest to $2.6364
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.4965
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $9.8526
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Texas Instruments
RF RX FSK/GFSK 315/433MHZ 20VQFN
Lowest to $3.6930
Analog Devices Inc.
IC RCVR FSK ISM BAND 24-TSSOP
Lowest to $4.5250
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $24.9601
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $6.4444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess