Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Audio
Number of Channels 2
Supply Voltage , Single (V+) 8V ~ 11V
Features I2C
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SDIP
Supplier Device Package 24-SDIP
Family Part Number TEA6422
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1266689-TEA6422
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6422 CAD Model

Description

Product Overview: TEA6422 - Audio Matrix Switch from STMicroelectronics

The TEA6422 is an innovative audio matrix switch designed by STMicroelectronics, a global semiconductor leader. This versatile component is engineered to facilitate the switching of audio signals in sophisticated multi-source and multi-output audio systems. Ideal for applications in car audio systems, home entertainment systems, and professional audio equipment, the TEA6422 stands out for its exceptional performance and reliability.

Key Features

  • High-Quality Audio Switching: The TEA6422 delivers pristine audio signal switching with minimal distortion, ensuring high-fidelity sound reproduction.
  • Flexible Configuration: With its matrix architecture, the TEA6422 allows for any input to be routed to any output, providing a highly flexible solution for complex audio routing scenarios.
  • Low Crosstalk: Engineered to minimize interference between channels, the TEA6422 boasts low crosstalk, which is crucial for maintaining audio clarity and separation.
  • Multiple Inputs and Outputs: The device supports multiple audio input and output channels, making it suitable for handling various audio sources and destinations.
  • Simple Interface: Control of the TEA6422 is simplified through an I²C-compatible bus, allowing for easy integration with microcontrollers and other digital systems.

Applications

The TEA6422's versatility makes it an excellent choice for a range of audio applications:

  • Car Audio Systems: For managing multiple audio sources and outputs in vehicle entertainment systems.
  • Home Theatre Systems: To seamlessly switch between different audio inputs like Blu-ray players, game consoles, and streaming devices.
  • Professional Audio Equipment: Where reliable and flexible audio signal routing is necessary for mixers, amplifiers, and recording studios.

Technical Specifications

The TEA6422 audio matrix switch operates over a wide supply voltage range and is housed in a compact package, making it suitable for space-constrained applications. The device is designed to be robust against electrostatic discharge (ESD) and is compliant with automotive qualification standards, ensuring performance in demanding environments.

Conclusion

STMicroelectronics' TEA6422 is a high-performance audio matrix switch that offers a combination of audio quality, flexibility, and ease of use. Its ability to cater to various audio routing requirements makes it a top choice for designers and engineers in the audio industry.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention