EN
  • EN
  • DE

NX3DV2567HR,115

Part No NX3DV2567HR,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH 4PDT 16HXQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Networking
Multiplexer/Demultiplexer Circuit -
Switch Circuit 4PDT
Number of Channels 1
On-State Resistance (Max) 700mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 160MHz
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Base Product Number NX3DV2567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370842-NX3DV2567HR,115
Ultra Librarian 3D Model Ultra Librarian NX3DV2567HR,115 CAD Model

Description

Introducing the NX3DV2567HR,115 from NXP Semiconductors

The NX3DV2567HR,115 is a high-performance, dual SPDT (single-pole double-throw) switch designed by NXP Semiconductors, a leader in the electronics industry. This advanced switch is part of NXP's extensive portfolio of switch solutions, crafted to meet the rigorous demands of modern electronic applications. The NX3DV2567HR,115 is particularly suitable for signal routing in applications such as mobile phones, PDAs, and other portable devices.

Key Features

  • Low On-Resistance: The device offers exceptionally low on-resistance (Ron) of typically 0.37 ohms at 4.5 V, ensuring minimal signal attenuation and power loss, which is critical for maintaining signal integrity in high-performance applications.
  • Wide Voltage Range: It operates over a wide supply voltage range of 1.4 V to 4.3 V, making it versatile for use in various circuit designs and compatible with a broad spectrum of logic levels.
  • ESD Protection: With ESD protection of >8 kV (Human Body Model), the NX3DV2567HR,115 safeguards against electrostatic discharges, providing enhanced reliability and longevity of the product.
  • Break-Before-Make Switching: The device features break-before-make switching, which prevents signal overlap and ensures smooth transitions between signals, a crucial attribute for multiplexing and signal gating applications.

Applications and Benefits

The versatility of the NX3DV2567HR,115 allows it to be used in a multitude of applications, including but not limited to audio and video signal routing, portable device interfacing, and data communication systems. Its compact package size (TSSOP16) is ideal for space-constrained applications, while the low power consumption makes it suitable for battery-operated devices.

One of the main benefits of the NX3DV2567HR,115 is its ability to maintain signal integrity while offering high isolation between channels and low crosstalk. This feature is particularly important in applications where multiple signals need to be managed without interference.

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that meet the most stringent industry standards. The NX3DV2567HR,115 is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

In summary, the NX3DV2567HR,115 from NXP Semiconductors is a highly reliable, efficient, and versatile switching solution that delivers exceptional performance for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1732 $52.7940
105+ $0.9627 $101.0835
165+ $0.9326 $153.8790
225+ $0.9025 $203.0625
290+ $0.8724 $252.9960
385+ $0.7822 $301.1470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess