EN
  • EN
  • DE

PI3USB304ZHEX

Part No PI3USB304ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH USB DUAL 2:1 42TQFN / USB Switch IC 2 Channel 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8.2GHz
Features Bi-Directional, USB 3.0
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Standard Package 3,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889135-PI3USB304ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3USB304ZHEX CAD Model

Description

PI3USB304ZHEX USB Switch by Diodes Incorporated

The PI3USB304ZHEX is a versatile and high-performance USB switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This switch is part of their extensive range of USB interface devices, which are engineered to provide efficient and reliable solutions for USB signal switching applications.

The device is a 6-channel, 2:1 multiplexer/demultiplexer switch chip, featuring a wide bandwidth that makes it ideal for USB 3.1 Gen 1 data rate switching. With its support for data rates up to 5Gbps, the PI3USB304ZHEX is perfectly suited for applications that require fast data transfer speeds, such as external storage devices, docking stations, and high-definition multimedia interfaces.

One of the key features of the PI3USB304ZHEX is its low on-resistance and low capacitance, which ensures minimal signal distortion and attenuation, thereby maintaining signal integrity. This makes the switch highly effective for maintaining the quality of high-speed signals. Additionally, the PI3USB304ZHEX offers low power consumption, which is critical for battery-powered devices where power efficiency is paramount.

The switch is designed with an industry-standard pinout, making it easy to integrate into existing designs without the need for significant board rework. It is housed in a compact 42-contact TQFN package, which is not only space-saving but also offers excellent thermal performance.

The PI3USB304ZHEX is built with ESD protection, safeguarding the device from electrostatic discharges, which are common during handling and can potentially damage electronic components. This feature enhances the durability and longevity of the switch, ensuring reliable performance in various environments.

In summary, the PI3USB304ZHEX from Diodes Incorporated is a robust USB switch that offers high-speed data transfer, low power consumption, and ESD protection, making it an excellent choice for designers looking to incorporate reliable USB 3.1 Gen 1 switching capabilities into their applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess