EN
  • EN
  • DE

TIP30A

Part No TIP30A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 1A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 700mV @ 125mA, 1A
Current - Collector Cutoff (Max) 300μA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 1A, 4V
Power - Max 2W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 120768-TIP30A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian TIP30A CAD Model

Description

The TIP30A is a high-power PNP transistor manufactured by STMicroelectronics, designed to handle moderate power loads within a wide array of electronic applications. This semiconductor device is part of the TIP series, well-known for its reliability and efficiency in amplification and switching tasks.

Key Features

  • Transistor Type: PNP - This indicates that the majority carriers are holes, making the TIP30A suitable for positive charge carrier amplification.
  • Voltage & Current Ratings: It can handle a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -30V, and a collector current (IC) of up to -1A, making it capable of driving moderate power loads.
  • Power Dissipation: With a power dissipation of 40W, the TIP30A can manage a significant amount of energy without overheating, provided that adequate heat sinking is in place.
  • DC Current Gain: It features a DC current gain (hFE) range of 30 to 240 at IC = -150mA, which shows its efficiency in amplifying the input signal.
  • Operating Temperature Range: The device can operate within a temperature range of -65°C to +150°C, ensuring stability and functionality under various environmental conditions.

Applications

The TIP30A is versatile and can be used in a variety of applications including:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Regulators
  • DC-DC converters

Package and Quality

This component is available in a TO-220 package, which is a standard through-hole mounting design. The TO-220 package allows for effective thermal dissipation and is compatible with a wide range of PCB layouts. STMicroelectronics ensures that the TIP30A, like all of their products, meets strict quality and performance standards, providing reliability and consistency for industrial, commercial, and hobbyist applications alike.

Conclusion

The TIP30A PNP transistor from STMicroelectronics is a robust and reliable component ideal for designers and engineers looking to integrate a high-performance PNP transistor into their electronic designs. With its notable power handling capabilities, thermal efficiency, and versatile application potential, the TIP30A stands out as a solid choice for a variety of power amplification and switching needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3104 $58.9760
455+ $0.2547 $115.8885
705+ $0.2467 $173.9235
970+ $0.2388 $231.6360
1,255+ $0.2309 $289.7795
1,675+ $0.2070 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess