Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 054122-TL431ACZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431ACZ CAD Model

Description

STMicroelectronics TL431ACZ Precision Programmable Reference

The TL431ACZ from STMicroelectronics is a versatile, precision programmable voltage reference that is designed to provide a reliable solution for voltage regulation in a wide array of electronic applications. This three-terminal adjustable shunt regulator, with a specified thermal stability over applicable automotive, commercial, and military temperature ranges, stands as a robust component for your circuit designs.

The device features a guaranteed reference voltage tolerance at 25°C, which can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors. This adjustable output allows the TL431ACZ to be used in a multitude of voltage regulation applications, including power supplies, battery chargers, and voltage monitors, offering a high degree of flexibility for designers.

Key Features:

  • Voltage Range: Programmable output from 2.495 V to 36 V over the temperature range of -40°C to 125°C.
  • High Precision: Reference voltage tolerance is typically ±0.5% at 25°C, and ±1% over the full temperature range, ensuring tight regulation for sensitive applications.
  • Low Dynamic Output Impedance: The TL431ACZ has a typical dynamic output impedance of 0.2 ohms, providing stable reverse current regulation over a wide range of operating conditions.
  • Sink Current Capability: Capable of sinking current up to 100 mA, making it suitable for a variety of load conditions.
  • TO-92 Package: Encased in a compact TO-92 package, it is ideal for space-constrained applications while ensuring ease of integration into a variety of circuit layouts.

With its ease of use, including a typical dynamic impedance of 0.2Ω, and a wide operating temperature range, the TL431ACZ ensures excellent reliability for control and compensation loops in switching regulators. This makes it an essential component for power management solutions where precision voltage regulation is critical.

Whether you are designing a new power supply or looking to enhance the performance of an existing system, the TL431ACZ from STMicroelectronics offers a high-performance, cost-effective solution that can be tailored to meet your specific needs.

For detailed specifications, application circuits, and additional information, refer to the official datasheets and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to €0.2783
ECAD model for TS3431ILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to €3.1248
ECAD model for TS6001AIG325T
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to €99.3121
ECAD model for AD581UH
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to €0.6312
ECAD model for TLVH431BCPK
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to €0.8502
ECAD model for TS824ILT-1.2
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to €3.6339
ECAD model for LM4040AIZ-10.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ €0.1608 €45.8350
605+ €0.1507 €91.1455
940+ €0.1456 €136.8343
1,345+ €0.1354 €182.1099
1,745+ €0.1303 €227.3951
2,180+ €0.1252 €272.9948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention