EN
  • EN
  • DE

AD581UH

Part No AD581UH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V IC Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 13 V ~ 30 V
Operating Supply Current 1mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-5-3
Win Source Part Number 1136544-AD581UH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD581
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD581UH CAD Model

Description

AD581UH High Precision 10V Reference IC

The AD581UH from Analog Devices Inc. is a high-performance integrated circuit that provides a precise 10V output reference with a guaranteed temperature stability over a wide range of operating conditions. This high precision voltage reference IC is designed to deliver a stable and accurate voltage for calibration, instrumentation, and high-end applications where consistent voltage is crucial.

Key Features:

  • Output Voltage: The AD581UH offers a fixed 10V output, which is both highly accurate and stable, making it ideal for precision applications.
  • Temperature Coefficient: This device boasts an impressive temperature coefficient, ensuring minimal voltage deviation with temperature changes, which is vital for applications requiring consistent performance across varying temperatures.
  • Low Drop-Out Voltage: The low drop-out performance of the AD581UH allows it to maintain its output regulation with minimal input-to-output differential, which is beneficial in scenarios with limited headroom.
  • High Load-Driving Capability: It has the ability to drive loads up to 10mA, which is suitable for most reference applications.
  • Long-Term Stability: The AD581UH is designed for a long operational life with excellent long-term stability, reducing the need for recalibration and maintenance over time.
  • Package Options: The device is available in various package options, including the industry-standard TO-99, which provides reliable performance in a wide range of environments.

Applications:

The AD581UH is used in a variety of applications where precision is key. It is ideal for:

  • Digital Voltmeters
  • Precision Power Supplies
  • Data Acquisition Systems
  • Operational Amplifier Circuitry
  • Calibration Equipment

With its high precision and stability, the AD581UH from Analog Devices Inc. is a trusted choice for engineers and designers who require a reliable voltage reference for their sophisticated electronic systems. Its robust design and consistent performance make it a go-to component for ensuring the accuracy and integrity of electronic measurements and operations.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.5353 $111.5353
2+ $107.9374 $215.8748
3+ $104.3395 $313.0185
4+ $93.5458 $374.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess