Products specifications

RoHS Non-Compliant
Win Source Part Number 1100108-TLS106-2
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLS106-2 CAD Model

Description

STMicroelectronics Product Overview: TLS106-2

The TLS106-2 is a robust and reliable electronic component designed by STMicroelectronics, a leader in semiconductor solutions. This product is a testament to STMicroelectronics' commitment to providing high-quality, innovative products for a wide range of applications. The TLS106-2 is specifically engineered to meet the rigorous demands of the electronics industry, ensuring both performance and durability.

Key Features

  • High Stability: The TLS106-2 is built for stability, ensuring consistent performance even under varying environmental conditions.
  • Energy Efficient: With energy efficiency in mind, this product helps reduce overall power consumption, making it an ideal choice for eco-friendly applications.
  • Compact Design: Its compact form factor allows for seamless integration into a variety of electronic circuits without taking up excessive space.

Applications

The versatility of the TLS106-2 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices

Technical Specifications

STMicroelectronics ensures that the TLS106-2 is built to the highest technical standards, featuring:

  • Optimized power management capabilities
  • Robust thermal performance
  • Compliance with international safety and quality standards

Quality and Reliability

The TLS106-2 from STMicroelectronics comes with a guarantee of quality and reliability. The product undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can trust in the TLS106-2 for their critical applications, knowing that it is backed by STMicroelectronics' reputation for excellence in semiconductor manufacturing.

Support and Resources

STMicroelectronics provides extensive support and resources for the TLS106-2, including technical documentation, application notes, and customer support services. Engineers and product developers can access a wealth of information to assist with integration, development, and troubleshooting, ensuring a smooth implementation of the TLS106-2 in their projects.

You May Also Be Interested in

ABB Embedded Power
Abb T5S400CFGA3AUS2 T5S 400 Ul/csa PR222DS/P-LSI 400 3P F F
Need more? Email Us
ECAD model for T5S400CFGA3AUS2
Agere Systems
Need more? Email Us
ECAD model for WE-DSP32C08-250
NEC
Need more? Email Us
ECAD model for UPD16306GF
Intel
Contact for details
Need more? Email Us
ECAD model for TXN21125D000002
Samtec Inc.
CONN HEADER VERT 42POS 2.54MM / Connector Header Through Hole 42 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSW-121-05-G-D
Vishay
SENSOR REMOTE REC 38.0KHZ 45M / Remote Receiver Sensor 38.0kHz 45m Through Hole
Need more? Email Us
ECAD model for TSOP38538
NEC
Need more? Email Us
ECAD model for UPD416D
Vishay
Through Hole (TSOP-34)
Lowest to $0.7207
ECAD model for TSOP34338VI1F
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-03-S-D-290-SM-A-P

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention