The UPD16306GF is a dot matrix LCD controller/driver manufactured by NEC. It is designed to interface microprocessors to a variety of LCD panels, providing the necessary signals and control logic for displaying alphanumeric and graphical information.
Applications:
- Mobile phones
- Pagers
- Portable information devices
- Industrial control panels
- Measuring instruments
Features:
- Drives dot matrix LCD panels.
- Built-in character generator.
- Supports various display formats.
- Low power consumption.
- Serial and parallel interface options.
Benefits:
- Simplifies LCD interfacing for microprocessors.
- Reduces external component count.
- Enables compact and low-power display solutions.
- Cost-effective solution for dot matrix LCD control.
Additional Details:
The UPD16306GF typically supports a variety of display formats, including character-based and graphical modes. The specific display capabilities are dependent on the connected LCD panel. It includes a built-in character generator that stores predefined character patterns, which can be easily displayed by sending the corresponding character codes. It offers flexible interface options, including serial and parallel interfaces, allowing it to be easily integrated with different microprocessors and microcontrollers. This device is often found in applications requiring low power consumption and compact size. Supply voltage is typically 2.7V to 3.3V. The operating temperature range is usually -30°C to +85°C.