EN
  • EN
  • DE

GT28F016C3TA110

Part No GT28F016C3TA110
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061317-GT28F016C3TA110
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT28F016C3TA110 CAD Model

Description

The GT28F016C3TA110 is a 16-Megabit (16 Mb) CMOS Flash Memory device manufactured by Intel (although later iterations might be produced by other manufacturers after Intel's memory division sales). It is organized as 2 M x 8 or 1 M x 16, offering flexibility in system design. This Flash memory device is known for its high performance, reliability, and low power consumption, making it suitable for a wide range of embedded applications.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing program code and data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.
  • Medical Devices: Used in medical equipment for storing program code and patient data.
  • Automotive Electronics: Used in automotive systems for storing program code and calibration data.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and portable media players.

Features

  • High-Density Storage: Provides 16 Mb of non-volatile storage.
  • CMOS Technology: Offers low power consumption.
  • High Performance: Fast read and write access times.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Program Suspend/Resume: Enables interruption and resumption of programming operations.
  • Automatic Write Timing: Simplifies write operations by automatically adjusting timing parameters.

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Fast Access Times: Enables quick access to stored data, improving system performance.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Simplified Programming: Automatic write timing simplifies programming operations, reducing development time.
  • Wide Operating Voltage Range: Operates reliably over a wide range of voltage levels.

Technical Specifications

Key technical specifications that are pertinent to the GT28F016C3TA110 include:

  • Memory Size: 16 Megabits (2 M x 8 or 1 M x 16).
  • Supply Voltage: Typically 3.0V or 5.0V.
  • Operating Temperature Range: Industrial (-40°C to +85°C).
  • Access Time: Specifies the read access time (e.g., 110 ns).
  • Erase/Program Cycles: Endurance is typically rated at 100,000 cycles per sector.
  • Data Retention: Data retention is typically guaranteed for 20 years.

The GT28F016C3TA110 is a versatile Flash memory device suitable for a wide range of embedded applications. Its high performance, reliability, and low power consumption make it an ideal choice for demanding applications where non-volatile storage is required.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess