EN
  • EN
  • DE

TIC201M

Part No TIC201M
Manufacturer Bourns Inc.
Catalog OEM Parts (T - Z)
Description Triac, TIC201M, TO220 Isolated 2.5A, 600V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023469-TIC201M
Categories OEM Parts(T-Z)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIC201M CAD Model

Description

The TIC201M is a solid-state thyristor surge suppressor manufactured by Bourns, Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, or electrostatic discharge (ESD).

Applications:

  • Telecommunication Equipment: Protection of telephone lines, modems, and network interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices.
  • Power Supplies: Transient voltage suppression for AC/DC and DC/DC power supplies.
  • Consumer Electronics: Protection of audio/video equipment, appliances, and other electronic devices.

Features:

  • Solid-State Thyristor Technology: Provides fast response to transient voltage surges.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Bidirectional Protection: Protects against both positive and negative voltage surges.
  • Compact Package: Available in a small form factor for easy integration.

Benefits:

  • Improved Reliability: Protects sensitive electronic components from damage due to voltage surges, increasing the reliability of equipment.
  • Reduced Downtime: Prevents equipment failures caused by voltage transients, minimizing downtime and repair costs.
  • Enhanced Safety: Provides protection against electrical hazards associated with voltage surges.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting electronic equipment from voltage transients.

Additional Details:

The TIC201M is a surface-mount device. Its key specifications include peak pulse current, standoff voltage, and clamping voltage. The specific values depend on the grade of the TIC201M chosen. Careful consideration should be given to the selection of the appropriate part based on the expected surge current and voltage levels in the application. Refer to the Bourns datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess