EN
  • EN
  • DE

TPN3021RL

Part No TPN3021RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 28V 100A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 38V
Voltage - Off State 28V
Current - Peak Pulse (8/20μs) 100A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 30mA
Number of Elements 3
Capacitance 16pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 092973-TPN3021RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPN3021RL CAD Model

Description

The TPN3021RL is an advanced power management integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications requiring efficient power regulation and control, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The TPN3021RL boasts a high level of efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it an excellent choice for portable and compact devices.
  • Robust Performance: Engineered to withstand harsh conditions, the TPN3021RL is built to deliver consistent performance even under extreme temperatures and voltage variations.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.
  • Flexible Operation: The device supports a wide input voltage range, accommodating various power sources and enabling versatile use across different platforms.

Applications

The versatility of the TPN3021RL makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Power supply modules
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • LED lighting solutions

Technical Specifications

The TPN3021RL is characterized by its technical specifications that ensure optimal performance in various applications:

  • Input Voltage Range: Specified to meet diverse design requirements
  • Output Current Capacity: Sufficient for driving a wide array of loads
  • Switching Frequency: Optimized for a balance between efficiency and component size
  • Package Type: Designed for easy PCB mounting and thermal management

In conclusion, the TPN3021RL from STMicroelectronics represents a state-of-the-art solution for power management requirements in modern electronic applications. Its combination of efficiency, compactness, robustness, and versatility makes it an invaluable component for designers looking to optimize their power systems.

You May Also Be Interested in

Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4571 $101.9970
110+ $1.4116 $155.2760
150+ $1.3661 $204.9150
190+ $1.3205 $250.8950
255+ $1.1839 $301.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess