EN
  • EN
  • DE

TS110-7UF

Part No TS110-7UF
Manufacturer STMicroelectronics
Catalog Thyristors—SCRs
Description SCR 700V 1.25A SMBFLAT-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Voltage - Off State 700 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.4 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat-3L
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1494318-TS110-7UF
Ultra Librarian 3D Model Ultra Librarian TS110-7UF CAD Model

Description

N

You May Also Be Interested in

Vishay
SCR 1.2KV 125A TO209AC
Need more? Email Us
Vishay
SCR 600V 40A TO208AA
Need more? Email Us
Vishay
SCR 1.2KV 40A TO208AA
Need more? Email Us
Vishay
SCR 800V 125A TO209AC
Need more? Email Us
Vishay
SCR 800V 125A TO209AC
Need more? Email Us
Infineon Technologies
SCR MODULE 1.8KV 2800A TO-200AC
Need more? Email Us
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.7363
IXYS
SCR 1.5KV 60A 24SMPD
Need more? Email Us
Vishay
SCR 1.2KV 125A TO209AC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess