EN
  • EN
  • DE

TS274AIDT

Part No TS274AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features CMOS Amplifier Circuit - 14-SO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-15616-2, 497-15616-1, 497-15616-6, TS274AIDT-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937578-TS274AIDT
Ultra Librarian 3D Model Ultra Librarian TS274AIDT CAD Model

Description

Introducing the TS274AIDT from STMicroelectronics

The TS274AIDT is a remarkable high-performance CMOS quad operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is well-suited for a wide array of applications, ranging from industrial controls to consumer electronics, due to its robust design and versatile features.

Key Features

  • Low Power Consumption: The TS274AIDT boasts a very low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • High Gain Bandwidth: With a gain bandwidth of 4 MHz, this operational amplifier can handle a wide range of frequencies, ensuring excellent performance for both audio and signal processing tasks.
  • Precision Performance: The device offers a low input offset voltage, which guarantees precise measurements and stable operation, critical for high-accuracy applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability enable the op-amp to operate effectively with a wide range of input signals and to provide a maximum dynamic range at the output.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 3 V to 16 V, catering to various power requirements and ensuring compatibility with both digital and analog systems.

Applications

The versatility of the TS274AIDT allows it to be integrated into numerous electronic systems. It is particularly useful in:

  • Signal conditioning circuits
  • Analog filters
  • Audio electronics
  • Data acquisition systems
  • Automotive and industrial electronics

Reliability and Packaging

Encased in a compact SO-14 package, the TS274AIDT is designed for reliability and space-saving integration into printed circuit boards. STMicroelectronics ensures that this product meets the highest quality standards, with rigorous testing for stability and performance across different temperatures and conditions.

In summary, the TS274AIDT from STMicroelectronics stands out as a high-quality, efficient, and flexible solution for designers looking to enhance the performance of their analog circuits. Its low power consumption, high bandwidth, and precision make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1621 $52.2945
105+ $0.9535 $100.1175
165+ $0.9237 $152.4105
225+ $0.8939 $201.1275
290+ $0.8641 $250.5890
390+ $0.7748 $302.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess