Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.2V ~ 5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 20pA @ 5V
Current - Output (Typ) -
Current - Quiescent (Max) 910µA
CMRR, PSRR (Typ) 74dB CMRR, 79dB PSRR
Propagation Delay (Max) 12ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357469-TS3011IYCT
Ultra Librarian 3D Model Ultra Librarian TS3011IYCT CAD Model

Description

The TS3011IYCT is a cutting-edge high-speed comparator from STMicroelectronics, renowned for its swift response times and low power consumption. This device is engineered to provide reliable performance for a variety of applications where precision and speed are paramount.

Key Features

  • High-Speed Operation: The TS3011IYCT boasts a propagation delay typically as low as 4.5 ns, making it ideal for fast systems that require quick decision-making capabilities.
  • Low Power Consumption: Despite its high-speed operation, the device maintains a low power profile, with a supply current of just 1 mA, which is beneficial for power-sensitive designs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5 V, offering versatility in various circuit configurations and compatibility with both TTL and CMOS logic levels.
  • Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and ensures a low impedance output, both in the high and low states.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package: Housed in a tiny 5-lead SOT23 package, the TS3011IYCT is compact and saves valuable board space.

Applications

The TS3011IYCT is a versatile component that can be used in a wide array of applications, such as:

  • High-speed signal processing
  • Window comparators
  • Battery-powered and portable devices
  • Logic voltage translation
  • Zero-crossing detectors
  • High-speed VCOs and timers
  • Automotive and industrial applications

With its robust design and high-speed operation, the TS3011IYCT from STMicroelectronics is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4501 $51.7515
36+ $2.8309 $101.9124
55+ $2.7424 $150.8320
76+ $2.6540 $201.7040
98+ $2.5655 $251.4190
131+ $2.3001 $301.3131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 540 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention