EN
  • EN
  • DE

TS431AIZ

Part No TS431AIZ
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 6V
Output Current 30mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TS431
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274360-TS431AIZ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS431AIZ CAD Model

Description

The TS431AIZ from STMicroelectronics is a versatile and adjustable precision shunt regulator designed to cater to a wide range of voltage regulation requirements. This component is a three-terminal adjustable shunt regulator with guaranteed temperature stability over the entire temperature range of operation. The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.

Key Features

  • Adjustable Output Voltage: The TS431AIZ offers an adjustable voltage range from 2.5V to 36V, providing flexibility for various applications.
  • High Precision: It features a typical output impedance of 0.2 ohms, ensuring that the output remains stable even with load variations.
  • Low Operational Current: The regulator operates with a low quiescent current, which enhances its efficiency and makes it suitable for low-power applications.
  • Temperature Stability: Its temperature-compensated reference voltage ensures reliable performance across a wide temperature range from -40°C to +125°C.
  • Surface-Mount Package: The device comes in a standard TO-92 package, which is suitable for automated assembly processes and compact circuit designs.

Applications

The TS431AIZ is suitable for a broad spectrum of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Switching power supplies

Product Specifications

Parameter Value
Reference Voltage 2.5V (typical)
Output Voltage Range 2.5V to 36V
Temperature Range -40°C to +125°C
Package Type TO-92

The TS431AIZ shunt regulator from STMicroelectronics is an ideal solution for designers looking for a reliable and flexible voltage reference that can be fine-tuned to their specific needs. Its ease of use, coupled with its precision and stability, make it a valuable component in a variety of electronic devices and systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5278 $58.0580
270+ $0.4331 $116.9370
415+ $0.4197 $174.1755
570+ $0.4061 $231.4770
740+ $0.3926 $290.5240
985+ $0.3520 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess