EN
  • EN
  • DE

TS431BILT

Part No TS431BILT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 30mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035116-TS431BILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS431
Introduction Date March 09, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS431BILT CAD Model

Description

The TS431BILT is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product offers a versatile solution for voltage reference and regulation requirements. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors.

Key Features

  • Adjustable Output Voltage: This precision shunt regulator can be programmed from Vref to 36 V when used with two external resistors.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the TS431BILT provides stable reverse voltage throughout its operations.
  • Temperature Compensated: For applications requiring a consistent performance across temperature variations, the TS431BILT is temperature-compensated and offers a thermal stability guaranteed by design.
  • Wide Operating Temperature Range: The device is functional over a broad operating temperature range, making it suitable for various environments and conditions.
  • Surface-Mount Package: The TS431BILT comes in a tiny SOT-23 package, ideal for space-constrained applications.

Applications

The versatility of the TS431BILT allows it to be used in a wide array of applications, including:

  • Adjustable voltage and current sources
  • Switching power supplies
  • Linear power supplies
  • Instrumentation
  • Computer systems

Product Specifications

Parameter Value
Reference Voltage 2.495 V
Output Voltage Range 2.495 V to 36 V
Package SOT-23
Temperature Range -40°C to +125°C

Conclusion

The TS431BILT from STMicroelectronics is a robust, adjustable precision shunt regulator that offers designers a reliable and flexible component for their voltage regulation needs. Its small form factor and comprehensive specifications make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6508 $52.0640
190+ $0.5340 $101.4600
290+ $0.5173 $150.0170
400+ $0.5006 $200.2400
520+ $0.4840 $251.6800
695+ $0.4339 $301.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess