EN
  • EN
  • DE

TS4990JIT

Part No TS4990JIT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 395911-TS4990JIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4990JIT CAD Model

Description

The TS4990JIT by STMicroelectronics is an innovative, high-performance audio power amplifier that delivers exceptional sound quality for a wide range of applications. Designed with the modern consumer in mind, this compact yet powerful component is perfect for portable audio devices, smartphones, tablets, and other multimedia gadgets that demand superior audio performance without sacrificing space or power efficiency.

Key Features

  • Output Power: The TS4990JIT is capable of delivering up to 1.2 watts of continuous RMS output power into an 8-ohm load, ensuring loud and clear sound reproduction for all types of audio content.
  • High Efficiency: With an advanced class AB amplifier design, this product offers an excellent power efficiency ratio, making it ideal for battery-operated devices where power conservation is crucial.
  • Low Distortion: The amplifier is engineered to produce a very low level of harmonic distortion, resulting in pristine audio clarity that can satisfy even the most discerning audiophiles.
  • Standby Mode: It features a standby mode that significantly reduces power consumption when the amplifier is not in use, further extending the battery life of portable devices.

Applications

The versatility of the TS4990JIT allows it to be used across a diverse range of products. It is particularly well-suited for:

  • Mobile phones and communication devices
  • Portable media players and MP3 players
  • Notebook and laptop computers
  • Portable gaming systems
  • GPS and navigation devices

Technical Specifications

The TS4990JIT operates within a supply voltage range of 2.4V to 5.5V, making it compatible with most standard battery technologies. It also features built-in thermal shutdown and output short-circuit protection, ensuring the safety and longevity of both the amplifier and the host device.

Conclusion

With its powerful output, high efficiency, low distortion, and a suite of protective features, the TS4990JIT from STMicroelectronics stands out as a top-tier audio amplification solution for portable electronic devices. Its compact footprint and robust design make it an excellent choice for manufacturers looking to enhance the audio experience of their products without compromising on space or energy consumption.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess