Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0045V/μs
Gain Bandwidth Product 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Supply Current 1.2μA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) 2.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS944
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274572-TS944AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS944AID CAD Model

Description

The TS944AID from STMicroelectronics is a cutting-edge precision operational amplifier that offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications. This quad operational amplifier is designed to operate with a single or dual supply voltage, providing designers with flexibility in various circuit configurations.

Key Features

  • Low Power Consumption: The TS944AID is designed for energy-efficient operations, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, from 2.7V to 10V, accommodating various system requirements.
  • Low Input Offset Voltage: With its low input offset voltage, this op-amp ensures high accuracy in measurement and control systems.
  • Rail-to-Rail Input and Output: The TS944AID features rail-to-rail input and output capability, which maximizes the dynamic range in low-voltage applications.
  • High Gain Bandwidth Product: It boasts a high gain bandwidth product, enabling fast response times in closed-loop systems.
  • Low Input Bias Current: The device exhibits a low input bias current, reducing errors in high impedance sensor circuits.
  • Extended Temperature Range: The operational amplifier is designed to function reliably over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The TS944AID is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Analog signal conditioning
  • Active filters and comparators
  • Medical instrumentation
  • Automotive electronics

Package and Quality

STMicroelectronics offers the TS944AID in a compact SO-14 package, ensuring a minimal footprint on printed circuit boards (PCBs). The product is manufactured to meet the highest quality standards, with rigorous testing to ensure performance and reliability across various conditions.

You May Also Be Interested in

Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ
Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention