EN
  • EN
  • DE

LM7171AIM/NOPB

Part No LM7171AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 4100V/μs
Gain Bandwidth Product 200MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 200μV
Supply Current 6.5mA
Current - Output / Channel 118mA
Supply Voltage , Single/Dual (±) 5.5V ~ 36V, ±2.75V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7171
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200622-LM7171AIM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7171AIM/NOPB CAD Model

Description

The LM7171AIM/NOPB is a high-speed voltage feedback amplifier designed and manufactured by Texas Instruments. This device is known for its exceptional speed-to-power efficiency, making it an excellent choice for a wide range of applications, including video and RF amplification, test equipment, and A/D drivers.

Key Features

  • High Speed: With a slew rate of 4100 V/µs and a bandwidth of 200 MHz (Gain = 10), the LM7171AIM/NOPB is capable of handling fast signal transitions, providing sharp and accurate signal amplification.
  • Low Distortion: It offers a low harmonic distortion, which is critical for maintaining signal fidelity, especially in audio and video applications.
  • High Output Current: The device can deliver a high output current of 100 mA, allowing it to drive a wide range of loads.
  • Wide Supply Range: It operates with a supply voltage range from ±5V to ±15V, giving designers flexibility in various circuit configurations.
  • Low Power Consumption: Despite its high-speed operation, the LM7171AIM/NOPB consumes a low amount of power, which is beneficial for power-sensitive designs.

Applications

The versatility of the LM7171AIM/NOPB makes it suitable for numerous applications, such as:

  • High-speed video processing circuits
  • RF signal amplification
  • ADC buffer amplifiers
  • Dynamic RAM drivers
  • High-speed communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM7171AIM/NOPB is no exception. The device is available in an 8-pin SOIC package and is specified for operation from -40°C to +85°C. Additionally, the NOPB designation indicates that this product is lead-free (No Lead Plating), aligning with environmental standards and regulations.

Conclusion

Overall, the LM7171AIM/NOPB from Texas Instruments stands out as a high-performance amplifier that meets the demands of modern high-speed signal processing. Its combination of speed, power efficiency, and low distortion makes it an ideal choice for designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5500 $50.0500
24+ $4.2621 $102.2904
37+ $4.1181 $152.3697
53+ $3.8301 $202.9953
68+ $3.6861 $250.6548
85+ $3.5421 $301.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess