Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Supply Current 950μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS952
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274579-TS952IYD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS952IYD CAD Model

Description

Introducing the TS952IYD Operational Amplifier from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TS952IYD, a precision operational amplifier (op-amp) that offers a perfect blend of performance and power efficiency. This device is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics, where a reliable and efficient op-amp is crucial for optimal functionality.

Key Features

  • Low Power Consumption: The TS952IYD is engineered for low-power operations, making it ideal for battery-powered applications and energy-sensitive projects.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output capabilities, which allows for a wider dynamic range and better signal representation, especially in low-voltage applications.
  • High Output Current: Despite its low power design, the TS952IYD can deliver a high output current, which is beneficial for driving heavier loads.
  • Stable Performance: With its excellent stability, the TS952IYD ensures consistent performance across a variety of conditions and applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments and demanding industrial applications.

Product Specifications

  • Supply Voltage Range: The TS952IYD operates on a supply voltage range from 2.7V to 12V, accommodating a variety of power supplies and systems.
  • Low Input Bias Current: The input bias current is minimized, which is critical for high-impedance sensor interfaces and precision applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad spectrum of frequencies, making it versatile for multiple signal processing tasks.
  • Package: The TS952IYD comes in a compact SO-8 package, which is space-efficient and suitable for high-density circuit designs.

The TS952IYD from STMicroelectronics is a testament to the company's commitment to providing high-quality, innovative semiconductor solutions. Whether you are designing a sophisticated industrial control system or a portable consumer device, the TS952IYD operational amplifier is a reliable choice that will not disappoint. Its robust design, combined with its impressive electrical characteristics, ensures that your applications run smoothly and efficiently.

For more information, detailed datasheets, and support resources, visit the STMicroelectronics official website.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Lowest to $7.6607
ECAD model for AD822AR-REEL
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Renesas Electronics America
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Lowest to $1.5425
ECAD model for ICL7612DCPA
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $118.3207
ECAD model for LT1167CS8
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $125.9542
ECAD model for LT1920IS8
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention