EN
  • EN
  • DE

TS974IYDT

Part No TS974IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS974
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-10283-6, 497-10283-2, -497-10283-6, 1805-TS974IYDTCT, TS974IYDT-ND, 1805-TS974IYDTTR, 497-10283-1, -497-10283-1, 1805-TS974IYDTDKR, -497-10283-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937649-TS974IYDT
Ultra Librarian 3D Model Ultra Librarian TS974IYDT CAD Model

Description

The TS974IYDT is a state-of-the-art precision operational amplifier (op-amp) from STMicroelectronics, designed to cater to a wide range of applications requiring high accuracy and stability. This versatile op-amp is ideal for use in industrial control systems, automotive electronics, medical devices, and any other system that demands a high degree of precision and low power consumption.

Key Features:

  • Low Power Consumption: The TS974IYDT is designed to operate with minimal power, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2.7V to 16V, allowing flexibility in various circuit designs.
  • High Output Drive: This op-amp can deliver a high output current, which is beneficial when driving heavy loads.
  • Low Input Offset Voltage: The low input offset voltage ensures accurate signal amplification without significant deviation, leading to precise performance.
  • Low Noise: With its low noise characteristics, the TS974IYDT is perfect for audio applications and other sensitive electronic circuits.
  • Stable with Capacitive Loads: It is designed to be stable even when driving capacitive loads, a common challenge for many operational amplifiers.

Applications:

  • Automotive control circuits
  • Sensor interfaces
  • Analog-to-digital converters
  • Battery-powered devices
  • Audio and Hi-Fi systems

The TS974IYDT operational amplifier from STMicroelectronics is packaged in a small-outline integrated circuit format, making it easy to incorporate into a variety of designs without taking up excessive space on a printed circuit board (PCB). Its robust design ensures reliable operation even under harsh conditions, which is critical for automotive and industrial environments.

Overall, the TS974IYDT is an excellent choice for designers looking for an op-amp that combines precision, flexibility, and reliability. Whether for intricate medical electronics or rugged industrial applications, this operational amplifier is engineered to meet the most demanding requirements.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9249 $60.1185
155+ $0.7590 $117.6450
240+ $0.7353 $176.4720
325+ $0.7115 $231.2375
420+ $0.6878 $288.8760
565+ $0.6167 $348.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess