EN
  • EN
  • DE

TSC101CILT

Part No TSC101CILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 450KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.9 V/μs
-3db Bandwidth 450kHz
Current - Input Bias 5.5μA
Voltage - Input Offset 200μV
Operating Supply Current 165μA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035281-TSC101CILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC101CILT CAD Model

Description

STMicroelectronics TSC101CILT High-Side Current Sense Amplifier

The TSC101CILT from STMicroelectronics is a precision high-side current sense amplifier designed to monitor the current flow in power supply systems and industrial applications. This integrated circuit (IC) amplifies the small voltage drop across a shunt resistor placed in the path of the high-side power supply rail, enabling accurate current measurement without disrupting the ground path of the load.

Featuring a wide input common-mode voltage range from 2.8V to 30V, the TSC101CILT is suitable for a variety of applications, including battery management systems, overcurrent protection, and power management solutions. The device's ability to operate over a broad voltage range allows it to be used in both low and high voltage systems, providing flexibility for designers.

The TSC101CILT offers a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components. This fixed gain ensures a stable and predictable amplification of the differential voltage across the shunt resistor, translating into reliable current measurement. The low input offset voltage of the amplifier minimizes error in current sensing, thereby enhancing the accuracy of the system.

Engineered with precision in mind, the TSC101CILT boasts a low quiescent current, which is ideal for power-sensitive applications. The low current consumption helps to reduce overall power loss and improves system efficiency. Additionally, the device comes in a small SOT23-5 package, making it an excellent choice for space-constrained applications where PCB real estate is at a premium.

The TSC101CILT also includes a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments. This temperature range makes the IC well-suited for automotive and industrial applications where temperature extremes are common.

In summary, the TSC101CILT by STMicroelectronics is a robust, precise, and versatile high-side current sense amplifier that provides designers with a simple and efficient solution for current monitoring in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6112 $64.4480
90+ $1.3222 $118.9980
140+ $1.2808 $179.3120
190+ $1.2395 $235.5050
245+ $1.1982 $293.5590
325+ $1.0742 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess