EN
  • EN
  • DE

TSV612AIDT

Part No TSV612AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R / IC OPAMP GP 120KHZ RRO 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 120kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 10.5μA
Channel Output Current 63mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035373-TSV612AIDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSV612A
Introduction Date May 28, 2009
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSV612AIDT CAD Model

Description

The TSV612AIDT is a high-precision operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of the TSV61x series, which is known for its low power consumption and rail-to-rail input/output performance.

Key Features

  • Low Power Consumption: One of the defining features of the TSV612AIDT is its low power draw, making it ideal for battery-powered and energy-efficient applications.
  • Rail-to-Rail Input/Output: The device offers rail-to-rail input and output capability, which maximizes the dynamic range in applications with low supply voltages.
  • High Accuracy: With a low input offset voltage and a very low input bias current, this operational amplifier is suited for precision applications requiring high accuracy.
  • Wide Supply Voltage Range: The TSV612AIDT can operate with a supply voltage range from 2.7V to 5.5V, providing flexibility for various circuit designs.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatility of the TSV612AIDT makes it suitable for a wide array of applications, including:

  • Sensor signal conditioning
  • Battery-powered devices
  • Portable medical devices
  • Automotive electronics
  • Analog filters
  • Low-voltage or battery-operated systems

Package and Quality

The TSV612AIDT is offered in a small SO-8 package, which is ideal for space-constrained applications. The product adheres to STMicroelectronics' commitment to quality and reliability, ensuring performance and durability across its operational lifespan.

Conclusion

Whether for industrial, automotive, consumer, or medical applications, the TSV612AIDT from STMicroelectronics stands out as a robust, precise, and power-efficient operational amplifier. Its comprehensive feature set allows designers to use it in a broad range of applications, ensuring both functionality and cost-effectiveness.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1270 $61.9850
125+ $0.9248 $115.6000
195+ $0.8960 $174.7200
270+ $0.8671 $234.1170
345+ $0.8381 $289.1445
465+ $0.7514 $349.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess