EN
  • EN
  • DE

TSV994IYPT

Part No TSV994IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TSV994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-10357-1, -497-10357-2, 497-10357-1, 497-10357-2, 497-10357-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901504-TSV994IYPT
Ultra Librarian 3D Model Ultra Librarian TSV994IYPT CAD Model

Description

Introducing the TSV994IYPT from STMicroelectronics

The TSV994IYPT is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is part of ST's TSV99x series, which is renowned for its high performance, low power consumption, and robust design, making it suitable for a wide range of applications.

With its rail-to-rail input and output, the TSV994IYPT ensures excellent linearity throughout the full voltage range, which is particularly beneficial for battery-powered devices and systems that require a wide dynamic range. The device operates over a supply voltage range of 2.7V to 5.5V, making it versatile for both single and dual supply operations.

The TSV994IYPT boasts an extended temperature range, ensuring reliable performance in harsh environments, which is critical for automotive and industrial applications. Its low input bias current and low offset voltage make it an ideal choice for precision sensor signal conditioning, medical instrumentation, and active filtering.

One of the key features of the TSV994IYPT is its power-saving capabilities. The op-amp has an ultra-low power consumption, with a typical quiescent current of just 60 µA per channel. This feature is particularly appealing for portable and energy-sensitive applications where extending battery life is paramount.

The device is housed in a compact TSSOP-14 package, which allows for high-density mounting and is conducive to miniaturized circuit designs. The TSV994IYPT also includes ESD protection, which safeguards the op-amp against electrostatic discharges during handling and operation, thus enhancing its durability and longevity.

Whether you're designing for consumer electronics, automotive systems, or sophisticated industrial equipment, the TSV994IYPT from STMicroelectronics offers the performance, reliability, and efficiency required to meet the demands of your next-generation electronic designs.

For detailed specifications, application notes, and further information, visit STMicroelectronics' official website and discover how the TSV994IYPT can be integrated into your electronic solutions.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1939 $51.1024
39+ $2.6207 $102.2073
60+ $2.5388 $152.3280
82+ $2.4569 $201.4658
106+ $2.3750 $251.7500
141+ $2.1293 $300.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess