EN
  • EN
  • DE

TYN1025

Part No TYN1025
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 25A SCRs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397289-TYN1025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN1025 CAD Model

Description

The TYN1025 from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR), also known as a thyristor, designed for high-performance phase control applications. This device is a fundamental component in a wide range of electronics, serving as a switch for controlled power delivery in both industrial and consumer products.

With a repetitive peak off-state voltage (VDRM/VRRM) of 1000V and an average on-state current (IT(AV)) of 25A, the TYN1025 is well-suited for high-voltage and moderate power applications. Its ability to handle surge currents up to 250A (ITSM) makes it an excellent choice for scenarios where inrush currents are a concern, such as in motor control circuits, heating, and lighting systems, as well as in power supply units.

The TYN1025 is encapsulated in a TO-220AB package, which is a popular choice for power devices due to its excellent thermal and electrical performance. The package is designed to be mounted on a heatsink to efficiently dissipate heat, ensuring reliable operation even under high power conditions. Additionally, the TO-220AB package allows for easy integration into a variety of circuit designs.

One of the key features of the TYN1025 is its gate trigger current (IGT) of 25mA, which allows for direct interfacing with microcontroller outputs or other low-power gate drive circuits. This makes the device highly versatile and easy to control in a wide range of applications.

STMicroelectronics has designed the TYN1025 with a focus on reliability and performance. The device offers a high immunity to dV/dt, ensuring stable operation even in environments with high electrical noise. Additionally, the TYN1025 features a low holding current (IH), which minimizes unintended triggering and helps in achieving a more predictable and controlled performance.

In summary, the TYN1025 is a high-voltage, medium-power SCR that offers a reliable solution for phase control applications. Its robust design, combined with the ease of control and excellent thermal characteristics, make it a preferred choice for designers looking to implement efficient power control in their systems.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess