The UM16TRS from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is a must-have for any application where reliability and protection are paramount.
Key Features
- High Surge Capability: The UM16TRS is capable of withstanding significant surge events, ensuring reliable protection against high-energy transients.
- Low Clamping Voltage: With its low clamping voltage, this TVS diode provides effective protection while minimizing the stress on protected circuits during transient conditions.
- Fast Response Time: The device responds to over-voltage events in picoseconds, offering immediate protection to the sensitive components it is designed to safeguard.
- Ultraminiature Package: The ultra-small footprint of the UM16TRS makes it ideal for space-constrained applications, without compromising on performance.
- Low Leakage Current: It features a very low leakage current in standby mode, contributing to energy efficiency in the systems it is used in.
Applications
The UM16TRS is suitable for a wide range of applications, including:
- Portable Devices
- Data Lines
- Microcontroller Protection
- Power Supply Protection
- Industrial Systems
- Consumer Electronics
Technical Specifications
The UM16TRS comes with impressive technical specifications that make it a robust choice for circuit protection:
- Peak Pulse Power Dissipation: 600 W (10/1000μs waveform)
- ESD Protection: 30 kV (air), 30 kV (contact)
- Stand-off Voltage Range: 5V to 36V
- Operating Temperature Range: -55°C to +150°C
In conclusion, the UM16TRS from STMicroelectronics is a compact, high-performance device that offers superior protection for electronic circuits. Its combination of fast response time, high surge capability, and low clamping voltage makes it an ideal choice for protecting sensitive electronics from the damaging effects of transient voltage events.