EN
  • EN
  • DE

VD6283TX45/1

Part No VD6283TX45/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description HYBRID FILTER MULTISPECTRAL SENS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Ambient, IR
Wavelength 850nm
Proximity Detection No
Output Type I²C
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UFBGA
Supplier Device Package 6-BGA (1.83x1.01)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1375916-VD6283TX45/1
Ultra Librarian 3D Model Ultra Librarian VD6283TX45/1 CAD Model

Description

The VD6283TX45/1 is a cutting-edge color sensor designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable technology solutions. This advanced sensor is part of ST's extensive portfolio of environmental sensors, designed to accurately detect color and intensity of light in a wide range of applications.

Key Features

  • Advanced Color Sensing: The VD6283TX45/1 employs state-of-the-art interference filters at the pixel level, providing true color sensing with high sensitivity to red, green, blue, and clear light channels.
  • Multi-Channel Detection: With its multiple channels, this sensor is capable of capturing a broad spectrum of light, ensuring precise color measurement and lux calculation.
  • Flicker Detection: This sensor is equipped with a flicker detection feature that helps to minimize the effects of artificial light flickering, making it ideal for camera applications.
  • Compact Design: The VD6283TX45/1 is housed in a small, low-profile package, making it suitable for integration into space-constrained applications such as smartphones and wearable devices.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor ensures minimal impact on battery life, a critical consideration for portable and IoT devices.
  • Easy Integration: STMicroelectronics provides comprehensive support and tools to facilitate the integration of the VD6283TX45/1 into various platforms, including reference designs and software libraries.

Applications

The versatility of the VD6283TX45/1 allows it to be used in a myriad of applications, such as:

  • Smartphone and Tablet Color Calibration
  • Display Backlight Control
  • Wearable Device Lighting Conditions Monitoring
  • Smart Home and IoT Ambient Light Sensing
  • Health and Fitness Devices

Technical Specifications

The VD6283TX45/1 operates over a wide temperature range and is compliant with I2C communication protocol, making it easily programmable for various settings and conditions. Its robust design ensures reliable performance in diverse environments, solidifying its role as a critical component in color-sensitive applications.

You May Also Be Interested in

Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1721 $52.1304
57+ $1.7823 $101.5911
87+ $1.7266 $150.2142
120+ $1.6709 $200.5080
155+ $1.6152 $250.3560
208+ $1.4481 $301.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess