EN
  • EN
  • DE

VIPER26HDTR

Part No VIPER26HDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fixed frequency VIPerTM plus family | IC OFFLINE CONV PWM 800V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 13V
Supply Voltage 11.5V ~ 23.5V
Duty Cycle 70%
Switching Frequency 115kHz
Power (W) 20W
Fault Protection Current Limiting, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number VIPER26
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279314-VIPER26HDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER26HDTR CAD Model

Description

Introducing the VIPER26HDTR from STMicroelectronics

The VIPER26HDTR is a high-performance, energy-efficient, offline switched-mode power supply (SMPS) controller chip from the renowned semiconductor manufacturer STMicroelectronics. This advanced power conversion IC is a part of the VIPerPlus family and is designed to facilitate the creation of compact and reliable power supplies with minimal external components.

Key Features

  • High Voltage Capability: The VIPER26HDTR is capable of withstanding high input voltage up to 800V, making it suitable for a wide range of AC input applications.
  • Energy Efficient: This device features a quasi-resonant conversion capability, which reduces switching losses and improves overall efficiency.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 115 kHz, allowing designers to optimize the size of the transformer and the performance of the power supply.
  • Built-in Protection Features: It includes multiple protection features such as thermal shutdown, overload protection, and hiccup mode, enhancing the reliability and safety of the power supply.
  • Low Standby Power Consumption: With its pulse frequency modulation at light load, the VIPER26HDTR achieves low standby power consumption, making it ideal for energy-saving applications.

Applications

The VIPER26HDTR is versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies for consumer electronics
  • Adapters and chargers for mobile devices
  • Auxiliary power supplies for white goods and home appliances
  • LED lighting drivers

Package and Quality

STMicroelectronics has packaged the VIPER26HDTR in an eco-friendly, RoHS-compliant package, ensuring that it meets current environmental standards. The device is provided in a compact 8-pin SO-8N package, which is ideal for space-constrained applications.

The VIPER26HDTR is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the needs of modern power supply designs. Its robust feature set and versatile applications make it a top choice for designers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6133 $52.1305
200+ $0.5033 $100.6600
310+ $0.4875 $151.1250
425+ $0.4718 $200.5150
550+ $0.4561 $250.8550
735+ $0.4089 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,570 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess