EN
  • EN
  • DE

VIPER26LDTR

Part No VIPER26LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback 66kHz T/R 16-Pin SO N / Fixed frequency VIPerTM plus family | IC OFFLINE CONV PWM 800V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 13V
Supply Voltage 11.5V ~ 23.5V
Duty Cycle 70%
Switching Frequency 60kHz
Power (W) 20W
Fault Protection Current Limiting, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number VIPER26
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279316-VIPER26LDTR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VIPER26
Introduction Date August 26, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VIPER26LDTR CAD Model

Description

STMicroelectronics VIPER26LDTR - High-Voltage Converter

The VIPER26LDTR from STMicroelectronics is a high-performance, low-power, offline switched-mode power supply (SMPS) primary switcher. It is part of the VIPerPlus family, which is renowned for its energy efficiency and reliability. This device integrates a PWM controller and a 730 V avalanche-rugged power MOSFET, making it an excellent choice for a wide range of applications that require a robust and compact power solution.

One of the standout features of the VIPER26LDTR is its ability to work in a wide input voltage range, from 4.5V to 30V. This flexibility makes it suitable for various applications, from industrial control systems to home appliances and smart lighting solutions. The device is designed to simplify the circuitry for flyback, buck, and buck-boost converters, which are common topologies in power supply design.

The VIPER26LDTR offers several protections to ensure the safety and longevity of the power supply and the end application. It includes overvoltage protection, overload protection, and a thermal shutdown feature with hysteresis. Additionally, the device comes with an auto-restart or safe restart mode and a very low standby power consumption, making it ideal for designs that need to meet strict energy-saving standards.

With its integrated high-voltage startup circuit, the VIPER26LDTR ensures a quick and efficient startup phase, reducing the overall power consumption. It also features an 800 mA (source) and 650 mA (sink) current capability, which provides robust power handling capabilities for a variety of designs.

The VIPER26LDTR is available in a compact SO-16N package, which is suitable for use in space-constrained applications. Its lead-free finish and RoHS compliance make it an environmentally friendly choice for designers looking to create green products.

Overall, the VIPER26LDTR is a versatile and reliable choice for designers who require a high-voltage converter with advanced features and protections. Its integration of controller and MOSFET into a single package simplifies the design process and helps reduce the overall bill of materials, making it a cost-effective solution for a wide range of power supply applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6871 $51.5325
180+ $0.5638 $101.4840
275+ $0.5462 $150.2050
380+ $0.5285 $200.8300
490+ $0.5109 $250.3410
655+ $0.4581 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess