EN
  • EN
  • DE

AP3171MPTR-G1

Part No AP3171MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV BUCK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Internal Switch(s) Yes
Topology Buck
Voltage - Start Up 8.7V
Supply Voltage - Operating 10 V to 40 V
Duty Cycle 95%
Frequency - Switching 120kHz
Fault Protection Over Voltage
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SOIC Exposed Pad
Mounting Surface Mount
Win Source Part Number 1017718-AP3171MPTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3171MPTR-G1 CAD Model

Description

The AP3171MPTR-G1 is a high-performance, adjustable precision shunt regulator from Diodes Incorporated. It is designed to cater to a wide range of voltage regulation requirements, providing a flexible solution for various applications. This component is well-suited for power supply control, reference voltage generation, and voltage monitoring in consumer electronics, industrial systems, and communication devices.

The AP3171MPTR-G1 offers an adjustable output voltage, which can be set from 2.5V to 36V with the use of external resistors. This feature allows designers to customize the output voltage to meet the specific needs of their applications, providing precise control over system voltages. The device operates with a nominal reference voltage of 2.5V and boasts excellent temperature stability and low output noise, ensuring reliable performance under varying conditions.

This regulator is characterized by its low dynamic output impedance and fast turn-on response, making it an ideal choice for applications that require a stable voltage supply with minimal deviation. The AP3171MPTR-G1 is capable of sourcing up to 100mA of output current, which is sufficient for a variety of low-power applications.

The AP3171MPTR-G1 comes in a compact SOT-23 package, which is highly appreciated in space-constrained applications. Its small footprint allows for efficient use of PCB real estate, enabling designers to incorporate it into compact designs without compromising on performance.

Safety and reliability are key considerations in the design of the AP3171MPTR-G1. It features overcurrent protection to safeguard the device and the application circuit from damage due to excessive current. Additionally, the shunt regulator has a wide operating temperature range, ensuring stable operation in diverse environmental conditions.

In summary, the AP3171MPTR-G1 from Diodes Incorporated is a versatile and reliable solution for precise voltage regulation. With its adjustable output, low noise, and robust protection features, it stands as an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6480 $58.3200
220+ $0.5318 $116.9960
340+ $0.5151 $175.1340
465+ $0.4985 $231.8025
600+ $0.4819 $289.1400
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,740 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess