EN
  • EN
  • DE

PJ1085CZ-3.3V

Part No PJ1085CZ-3.3V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 276648-PJ1085CZ-3.3V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJ1085CZ-3.3V CAD Model

Description

Product Overview: PJ1085CZ-3.3V Voltage Regulator by NXP

The PJ1085CZ-3.3V is a highly efficient, low-dropout voltage regulator designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. With an output voltage of 3.3 volts, this regulator is ideal for a wide range of applications, particularly those requiring a stable and consistent voltage supply. It is well-suited for use in battery-powered devices, embedded systems, and other electronic products where energy efficiency is paramount.

This voltage regulator boasts a low dropout voltage, which allows it to maintain a stable output even when the input voltage is very close to the output voltage, thus ensuring efficient operation and reducing power loss. The PJ1085CZ-3.3V is capable of delivering up to 1.5 amps of continuous output current, making it a reliable choice for powering medium to high-power circuits.

The device features built-in protection mechanisms, such as over-current protection and thermal shutdown, safeguarding your electronic components from potential damage due to abnormal operating conditions. These features contribute to the longevity and reliability of both the voltage regulator and the overall electronic system.

The PJ1085CZ-3.3V is available in a TO-252 (DPAK) package, a popular choice for surface-mount technology, which allows for efficient heat dissipation and a compact footprint on the circuit board. This makes it an excellent choice for space-constrained applications.

Integrating the PJ1085CZ-3.3V into your design is straightforward, thanks to its compatibility with a wide range of ceramic and tantalum capacitors. This flexibility in capacitor selection enables designers to tailor their power supply solution to the specific needs of their application while maintaining stability and performance.

NXP's commitment to quality and performance is reflected in the PJ1085CZ-3.3V voltage regulator, making it a smart choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess