EN
  • EN
  • DE

VN540SP-E

Part No VN540SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tube
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type -
Interface On/Off
Voltage - Load 10V ~ 36V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.8A
Rds On (Typ) 50mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -25°C ~ 85°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 10-PowerSO
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VN540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372344-VN540SP-E
Ultra Librarian 3D Model Ultra Librarian VN540SP-E CAD Model

Description

Introducing the VN540SP-E High-Side Driver from STMicroelectronics

The VN540SP-E is a versatile and robust high-side driver manufactured by STMicroelectronics, designed specifically for automotive and industrial applications where a reliable switch for inductive, resistive, or capacitive loads is required. This device is part of STMicroelectronics' VIPower family, which is renowned for its innovative approach to smart power technologies.

The VN540SP-E is equipped with a range of features that make it an ideal solution for driving high-power loads with great efficiency. It incorporates a vertical current flow power MOSFET, along with analog driving circuitry, which enables it to provide outstanding on-state resistance while maintaining fast and efficient switching performance.

This high-side driver is capable of operating a wide range of supply voltages, typically from 5.5V to 36V, making it highly adaptable to various operating conditions. Additionally, the VN540SP-E is designed with protection features that ensure reliability and longevity. These include overtemperature shutdown, load dump voltage surge protection, and under voltage shutdown, which safeguard the device and the load in adverse conditions.

The VN540SP-E also offers diagnostic features that allow for real-time monitoring of the system status. The open-load detection in the off state, shorted load protection, and proportional load current sense are some of the diagnostic functions that enhance the safety and efficiency of the applications it is used in.

With a robust package design, the VN540SP-E ensures optimal heat dissipation and mechanical durability. This high-side driver is suitable for a wide range of applications, including but not limited to automotive lighting, solenoid control, and heating resistors. Its reliability and performance make it an excellent choice for designers looking to create systems that require high levels of operational safety and efficiency.

Overall, the VN540SP-E from STMicroelectronics is a testament to the company's commitment to providing high-quality power management solutions that meet the stringent requirements of the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3643 $51.8215
12+ $8.5040 $102.0480
19+ $8.2383 $156.5277
26+ $7.9725 $207.2850
33+ $7.7068 $254.3244
44+ $6.9095 $304.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess