EN
  • EN
  • DE

VNB28N04

Part No VNB28N04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET POWER 42V 28A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 31V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package D2PAK
Win Source Part Number 125008-VNB28N04
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNB28N04 CAD Model

Description

The VNB28N04 from STMicroelectronics is a robust Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is part of the OMNIFET II™ family, which is known for its fully autoprotected Power MOSFETs. The VNB28N04 is particularly suitable for automotive environments where high reliability and enhanced protection features are essential.

Key Features

  • High Current Capability: The VNB28N04 is capable of handling continuous current up to 28A, making it suitable for high-power applications.
  • Low On-resistance: With an on-resistance of only 40 mΩ, this MOSFET ensures minimal power loss and improved efficiency.
  • Thermal Protection: The device includes an integrated thermal shutdown feature to protect against excessive temperature rise.
  • Overcurrent Protection: Built-in current limiting combined with active clamp protects the device and the load from fault conditions.
  • ESD Protection: Electrostatic discharge protection is provided to enhance the robustness of the MOSFET during handling and operation.
  • Voltage Clamp: An active clamp circuit is integrated to safeguard the device from voltage spikes, ensuring reliability under harsh conditions.
  • Logic Level Compatible: The VNB28N04 can be driven by 5V logic signals, making it compatible with a wide range of control circuits.

Applications

The VNB28N04 is designed for diverse applications, especially in the automotive sector, where high current and power are required along with the ability to withstand tough conditions. Typical applications include:

  • Automotive Load Drivers
  • Motor Control Modules
  • Power Management Systems
  • Relay and Solenoid Drivers
  • DC to DC Converters

The VNB28N04's combination of high current capability, low on-resistance, and comprehensive protection features make it a reliable and efficient choice for designers looking to optimize their power management solutions. STMicroelectronics' commitment to quality ensures that this Power MOSFET will enhance the performance and longevity of your automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess