EN
  • EN
  • DE

VND5T050AKTR-E

Part No VND5T050AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 2CH PWRSSO24 / Current Limit SW 2-IN 2-OUT to 34A Automotive 24-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 36 V
Current - Output (Maximum) 24A
Rds On (Typ) 50 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-24
Win Source Part Number 799144-VND5T050AKTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND5T050AK
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND5T050AKTR-E CAD Model

Description

Introducing the VND5T050AKTR-E from STMicroelectronics

The VND5T050AKTR-E is a robust automotive-grade product from STMicroelectronics, a leading name in the semiconductor industry. This device is part of the VIPower M0-5 series and is specifically designed to handle advanced automotive applications that require high reliability and efficiency.

This high-side driver is equipped with an array of features that make it an ideal choice for driving resistive or inductive loads with one side connected to ground. With an active VCC voltage range of 5.5 V to 36 V, it is versatile enough to accommodate a variety of automotive voltage requirements. Moreover, the VND5T050AKTR-E can handle an extended range of the battery during transient conditions, ensuring consistent performance during voltage fluctuations.

One of the key features of the VND5T050AKTR-E is its built-in thermal shutdown protection, which safeguards the device from overheating. This is crucial in automotive environments where temperature can vary widely. The device also includes current limitation, overvoltage clamp, and fast demagnetization of inductive loads, providing additional layers of protection for both the device and the load it controls.

The VND5T050AKTR-E is also designed with an open load detection in the off state and loss of ground and loss of VCC protections. These features enhance the safety and reliability of the system by ensuring that potential issues are identified and addressed promptly.

For diagnostic feedback, the device offers proportional load current sense, which is invaluable for system monitoring and fault detection. This feature allows for more sophisticated control systems that can react to changing load conditions in real-time.

The VND5T050AKTR-E comes in a compact PowerSSO-24 package, which is not only space-efficient but also designed for optimal heat dissipation. This package makes the device suitable for space-constrained applications while maintaining high thermal performance.

In summary, the VND5T050AKTR-E from STMicroelectronics is a powerful and reliable solution for automotive high-side driving applications. Its comprehensive protection features, coupled with current sense diagnostic feedback, make it a smart choice for designers looking to enhance the safety and efficiency of their automotive systems.

You May Also Be Interested in

Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9304 $51.0952
32+ $3.2250 $103.2000
49+ $3.1242 $153.0858
67+ $3.0234 $202.5678
86+ $2.9226 $251.3436
115+ $2.6203 $301.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess