EN
  • EN
  • DE
  • IT

VNS3NV04

Part No VNS3NV04
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description “OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279668-VNS3NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNS3NV04 CAD Model

Description

STMicroelectronics VNS3NV04 - Omnipolar Hall-Effect Switch

The VNS3NV04 from STMicroelectronics is a high-precision, omnipolar Hall-effect switch designed for a wide range of applications that require a reliable solution for detecting the presence of a magnetic field. This device is particularly well-suited for industrial, automotive, and consumer electronics markets, where its robustness and versatility make it an ideal choice for position and speed sensing functions.

The VNS3NV04 operates by detecting magnetic fields from both north and south poles, making it an omnipolar device. It is sensitive enough to detect low magnetic fields, yet it is designed to ignore common disturbances that might lead to false triggering. This feature ensures high accuracy and reliability in demanding environments.

One of the key features of the VNS3NV04 is its wide operating voltage range, which allows it to function effectively in systems with different power levels. Additionally, this Hall-effect switch boasts a low current consumption, contributing to energy efficiency in battery-powered applications. Its open-drain output interface provides flexibility, making it easy to integrate with other components in a system.

The VNS3NV04 is encapsulated in a small, surface-mount package, enabling it to fit into compact spaces, which is essential for modern, space-constrained designs. The package is designed to ensure a robust and reliable mechanical and thermal connection to the printed circuit board, even under harsh conditions.

Key specifications of the VNS3NV04 include its fast power-on time and high switching frequency, which allow for rapid response to changing magnetic fields. This makes the VNS3NV04 suitable for applications that require quick and precise measurements, such as rotational speed sensors in automotive applications or position sensing in industrial robotics.

In summary, the VNS3NV04 Hall-effect switch from STMicroelectronics is a highly adaptable and efficient solution for magnetic field detection. Its omnipolar sensing capability, low power consumption, and robust design make it an excellent choice for a broad range of applications across various industries.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
Lowest to $6.0450
STMicroelectronics
HIGH SIDE SMART POWER SOLID STATE RELAY
Need more? Email Us
NEC
16-/8- Bit Microprocessor
Need more? Email Us
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
Xicor Inc.
5 Volt, Byte Alterable E2PROM
Need more? Email Us
Texas Instruments
LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TLCS-Z80 MICROPROCESSOR
Need more? Email Us
Texas Instruments
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
Texas Instruments
LOW NOISE, HIGH SLEW RATE, UNITY GAIN STABLE VOLTAGE FREEBACK AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9422 $67.7688
10+ $13.9023 $139.0230
15+ $13.4677 $202.0155
20+ $13.0330 $260.6600
26+ $12.5983 $327.5558
35+ $11.2958 $395.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess