Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338653-SPHE8281A-U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE8281A-U CAD Model

Description

The SPHE8281A-U is a DVD player system-on-a-chip (SoC) from Sunplus Technology. This integrated circuit is designed to handle all the core functions required for DVD playback, including video decoding, audio decoding, drive control, and output. The 'U' likely indicates a specific packaging or configuration option within the SPHE8281A family.

Applications:

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features:

  • DVD/VCD/CD Playback: Supports playback of various disc formats including DVD, VCD and CD.
  • MPEG-2 Decoding: Integrated hardware decoding for MPEG-2 video, the standard format for DVDs.
  • Audio Decoding: Supports multiple audio formats, including Dolby Digital (AC-3) and MPEG audio.
  • Drive Control: On-chip circuitry for controlling the DVD drive mechanism.
  • Video Output: Offers composite, S-Video, and component video outputs for connecting to a range of displays.
  • Progressive Scan Output: Supports progressive scan output, which improves video quality on compatible televisions.
  • OSD (On-Screen Display): Includes an on-screen display controller for user interface and menu navigation.

Benefits:

  • Cost-Effective: Integration reduces component count and overall system cost.
  • Simplified Design: Streamlines the design process for DVD player manufacturers.
  • Reliable Performance: Provides stable and dependable DVD playback capabilities.
  • Feature-Rich: Includes a full set of features for creating a complete DVD player system.

Additional Details:

Like other SoCs, the SPHE8281A-U requires external memory for storing program code and buffering video data. It typically interfaces with the DVD drive via an ATAPI or similar interface. The specific characteristics of the 'U' variant, such as package type, pinout, or minor feature differences, would be detailed in the official Sunplus datasheet. The datasheet is the best source for information such as clock speeds, memory requirements, and supported audio/video codecs.

You May Also Be Interested in

AUK corp
Need more? Email Us
ECAD model for SF10A200HPI
AVX Corp/Kyocera Corp
Lowest to $0.0606
ECAD model for SF18-0942DAUBA1
Sanken
Need more? Email Us
ECAD model for SEP1WR1424-DT2A
Samsung
Lowest to $92.6451
ECAD model for SEMS13
Samsung
Lowest to $0.5485
ECAD model for SEM2105
Shindengen
Super Fast Recovery Rectifiers(300V 20A)
Lowest to $1.1306
ECAD model for SF20LC30
Broadcom Limited
Lowest to $4.2044
ECAD model for SEDR-9098
STMicroelectronics
Need more? Email Us
ECAD model for SERC816-LF
Sony
Need more? Email Us
ECAD model for SFH-1412A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention