EN
  • EN
  • DE

SUPERMICRO AOC-SAS9400-16I - LSI 9400-16I 16PORT 12Gbps SAS/SATA/NVME

Part No SUPERMICRO AOC-SAS9400-16I - LSI 9400-16I 16PORT 12Gbps SAS/SATA/NVME
Manufacturer Supermicro
Catalog Controllers
Description LSI 9400-16I 16PORT 12Gbps SAS/SATA/NVME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434962-SUPERMICRO AOC-SAS9400-16I - LSI 9400-16I 16PORT 12Gbps SAS/SATA/NVME
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9400-16I - LSI 9400-16I 16PORT 12Gbps SAS/SATA/NVME CAD Model

Description

The SUPERMICRO AOC-SAS9400-16I represents the cutting edge in storage controller technology, featuring the robust LSI 9400-16I chipset. This powerhouse provides 16 ports of 12Gbps SAS/SATA/NVMe connectivity, delivering unparalleled performance for high-density storage applications. With its support for up to 16 devices, this controller is designed to meet the needs of the most demanding data environments, from large-scale data centers to intensive high-performance computing applications. The inclusion of NVMe technology allows for lightning-fast data access and transfer rates, significantly reducing latency and improving overall system responsiveness. The card’s extensive support for RAID levels, including 0, 1, 5, 6, 10, 50, and 60, ensures that data is protected while maximizing storage performance and efficiency. Its broad compatibility with various form factors and drive types makes the AOC-SAS9400-16I a versatile and indispensable tool for upgrading existing Supermicro servers or building new, high-capacity storage solutions. This controller is particularly beneficial for applications requiring rapid data processing and retrieval, such as virtualization, cloud computing, and real-time analytics, providing a solid foundation for future-proofing your storage infrastructure.

You May Also Be Interested in

Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess