Products specifications Report Issue?

Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 12.5 A
Power (Watts) 300W (400W Forced Air)
Applications ITE (Commercial), Medical
Voltage - Isolation 4 kV
Efficiency 94%
Temperature Range - Operating 0°C ~ 60°C (With Derating)
Features Adjustable Output, Remote On/Off, Standby Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 7.00" L x 3.94" W x 1.57" H (177.8mm x 100.0mm x 40.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544720-U7Y0054
Ultra Librarian 3D Model Ultra Librarian U7Y0054 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 480W
Need more? Email Us
ECAD model for HEP-600-12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 23W
Need more? Email Us
ECAD model for RS-35-3.3
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 80W
Need more? Email Us
ECAD model for CFM80S120
ARTESYN / Advanced Energy
AC/DC CONVERTER 24V 250W
Need more? Email Us
ECAD model for LCC250-24U-7PE
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 60W
Need more? Email Us
ECAD model for CFM60M120
SL POWER / Advanced Energy
AC/DC CONVERTER 5V +/-12V 80W
Need more? Email Us
ECAD model for MINT3110A0508K01
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 5V 15V -5V -15V 50W
Need more? Email Us
ECAD model for RQ-50C
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for RPS-60-3.3
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 75W
Lowest to $69.0164
ECAD model for ELP-75-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention