Products specifications

Win Source Part Number WS1308736-130552
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects>Terminals>Ring Connectors
Packaging Bulk
Part Status Active
Terminal Type Circular
Stud/Tab Size M5 Stud
Thickness 0.057" (1.45mm)
Width - Outer Edges 0.469" (11.91mm)
Length - Overall 1.169" (29.70mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Ultra Librarian 3D Model Ultra Librarian 130552 CAD Model

Description

TE Internal #: 130552 Closed Ring Tongue Terminal, 6 AWG, M5 Stud Size, 5.2 mm [.205 in] Stud Diameter, Closed Barrel, Straight, Tin, Uninsulated

You May Also Be Interested in

Molex, LLC
Star Ring Tongue Terminal 10-12AWG 22.6mm 10.41mm Tin Bag
Need more? Email Us
ECAD model for 19079-0011
TE Connectivity
CONN QC TAB 12-14AWG 0.187 CRIMP / 0.187" (4.75mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated
Lowest to $0.0891
ECAD model for 175088-1
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for 94851
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAX1/0-38H-X
Panduit Corp
CONN RING CIRC 12-16AWG #10
Need more? Email Us
ECAD model for PV12-10HDR-D
TE Connectivity
CONN RING CIRC 4AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 53951-1
Panduit Corp
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for PV10-14RX-L
Panduit Corp
CONN TERM RECT LUG 6 AWG #3/8 / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil) - 6 AWG 3/8 Stud
Need more? Email Us
ECAD model for LAM2A250-38-6Y
Panduit Corp
CONN INLINE TAP 600 MCM-6 AWG / Terminal Inline, Tap Connector Screw 600MCM (kcmil)-6 AWG Clear
Need more? Email Us
ECAD model for PCSB600-2-4Y

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention