Products specifications

Manufacturer Texas Instruments
Win Source Part Number 258526-NMC9346N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC9346N CAD Model

Description

The NMC9346N is a high-quality, reliable, and efficient product manufactured by Texas Instruments, a leading global semiconductor company.

  • Product Type: Electrically Erasable Programmable Read-Only Memory (EEPROM).
  • Capacity: 256 x 8 (2048) bits.
  • Operating Voltage: 4.5V to 5.5V.
  • Package: Standard 8-pin DIP (Dual In-line Package).
  • Data Retention: More than 10 years.
  • Endurance: At least 1 million write cycles.
  • Write Cycle Time: 1ms.
  • Power Consumption: Low.
  • Temperature Range: -40°C to +85°C.

You May Also Be Interested in

NXP / Nexperia
3-port physical layer interface
Need more? Email Us
ECAD model for PDI1394P11ABD
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for PD0236AM-TFB
NXP / Nexperia
Lowest to $0.0789
ECAD model for PDTA143ET/FD
Peregrine Semiconductor
Need more? Email Us
ECAD model for PE4231-02
Texas Instruments
Need more? Email Us
ECAD model for PD2145I
ON Semiconductor
Need more? Email Us
ECAD model for PDC035D
Texas Instruments
Need more? Email Us
ECAD model for PD2320I
Texas Instruments
Need more? Email Us
ECAD model for PDAC3484IRKDT
NXP / Nexperia
Need more? Email Us
ECAD model for PDTA123JEF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8077 $56.5390
170+ $0.6628 $112.6760
265+ $0.6421 $170.1565
365+ $0.6214 $226.8110
470+ $0.6007 $282.3290
625+ $0.5385 $336.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,331 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention